Texas Instruments SN74AUP3G04 Low-Power Triple Inverter Gate SN74AUP3G04DCUR

Description
Low-Power Triple Inverter Gate 8-US8 -40 to 85
Request a Quote
Description
Low-Power Triple Inverter Gate 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP3G04 is a low-power triple inverter gate optimized for 3.3-V operation, featuring a wide supply voltage range from 0.8 V to 3.6 V. It is designed for applications requiring low static and dynamic power consumption, with a maximum static current of 0.9 OºA and a typical dynamic power capacitance of 4.3 pF at 3.3 V. The device exhibits fast propagation delays, with a maximum of 4.3 ns, making it suitable for high-speed applications. It supports mixed-mode signal operation and is characterized by low input capacitance of 1.5 pF, ensuring minimal signal degradation. The SN74AUP3G04 also features robust latch-up performance exceeding 100 mA and is tested for ESD protection per JESD 22 standards, with ratings of 2000 V for the Human Body Model. Its partial power-down capability and back-drive protection make it suitable for battery-powered and portable applications. The device is available in multiple package options, including the DCU package.

Datasheet Summary
Powered by GS/AI

The SN74AUP3G04 is a low-power triple inverter gate optimized for 3.3-V operation, featuring a wide supply voltage range from 0.8 V to 3.6 V. It is designed for applications requiring low static and dynamic power consumption, with a maximum static current of 0.9 OºA and a typical dynamic power capacitance of 4.3 pF at 3.3 V. The device exhibits fast propagation delays, with a maximum of 4.3 ns, making it suitable for high-speed applications. It supports mixed-mode signal operation and is characterized by low input capacitance of 1.5 pF, ensuring minimal signal degradation. The SN74AUP3G04 also features robust latch-up performance exceeding 100 mA and is tested for ESD protection per JESD 22 standards, with ratings of 2000 V for the Human Body Model. Its partial power-down capability and back-drive protection make it suitable for battery-powered and portable applications. The device is available in multiple package options, including the DCU package.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP3G04 Low-Power Triple Inverter Gate - SN74AUP3G04DCUR - Texas Instruments
Dallas, TX, United States
SN74AUP3G04 Low-Power Triple Inverter Gate
SN74AUP3G04DCUR
SN74AUP3G04 Low-Power Triple Inverter Gate SN74AUP3G04DCUR
Low-Power Triple Inverter Gate 8-US8 -40 to 85

Low-Power Triple Inverter Gate 8-US8 -40 to 85

Buy Now Datasheet
3-Element CMOS Inverter, 8-Pin VSSOP, SMT Product overview: SN74AUP3G04DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G04DCUR can be used for catalog matching and distributor lookup.

3-Element CMOS Inverter, 8-Pin VSSOP, SMT Product overview: SN74AUP3G04DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G04DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-25600-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25600-2-ND
Gates and Inverters 296-25600-2-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-25600-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25600-1-ND
Gates and Inverters 296-25600-1-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-25600-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25600-6-ND
Gates and Inverters 296-25600-6-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP3G04DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP3G04DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP3G04DCUR
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74AUP3G04DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP3G04DCUR
Gates and Inverters SN74AUP3G04DCUR
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74AUP3G04DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP3G04DCUR
Logic - Gates and Inverters SN74AUP3G04DCUR
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP3G04DCUR 705-SN74AUP3G04DCUR 296-25600-2-ND SN74AUP3G04DCUR SN74AUP3G04DCUR SN74AUP3G04DCUR
Product Name SN74AUP3G04 Low-Power Triple Inverter Gate Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP AUP
Propagation Delay 32.8 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details