Texas Instruments SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08RSER

Description
Low-Power Dual 2-Input Positive-AND Gate 8-UQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-AND Gate 8-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate - SN74AUP2G08RSER - Texas Instruments
Dallas, TX, United States
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate
SN74AUP2G08RSER
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08RSER
Low-Power Dual 2-Input Positive-AND Gate 8-UQFN -40 to 85

Low-Power Dual 2-Input Positive-AND Gate 8-UQFN -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-27412-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27412-2-ND
Gates and Inverters 296-27412-2-ND
AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

Buy Now Datasheet
Gates and Inverters - 296-27412-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27412-6-ND
Gates and Inverters 296-27412-6-ND
AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

Buy Now Datasheet
Gates and Inverters - 296-27412-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27412-1-ND
Gates and Inverters 296-27412-1-ND
AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V Logic IC
705-SN74AUP2G08RSER
Dual 3.6V Logic IC 705-SN74AUP2G08RSER
Dual 2-Input AND Gate IC, CMOS, 3.6V, 8-UQFN Product overview: SN74AUP2G08RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08RSER can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate IC, CMOS, 3.6V, 8-UQFN Product overview: SN74AUP2G08RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08RSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G08RSER - 029919-SN74AUP2G08RSER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G08RSER
029919-SN74AUP2G08RSER
Logic - Logic - Gates and Inverters - SN74AUP2G08RSER 029919-SN74AUP2G08RSER
Manufacturer: Texas Instruments Win Source Part Number: 029919-SN74AUP2G08RS ER Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Dimension: 8-UFQFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029919-SN74AUP2G08RSER
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UQFN (1.5x1.5)
Dimension: 8-UFQFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G08RSER
Logic Gates SN74AUP2G08RSER
Logic Gates Lo-Pwr Dual 2-Input Pos-AND Gate

Logic Gates Lo-Pwr Dual 2-Input Pos-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74AUP2G08RSER - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP2G08RSER
Gates and Inverters SN74AUP2G08RSER
IC GATE AND 2CH 2-INP 8UQFN

IC GATE AND 2CH 2-INP 8UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G08RSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G08RSER
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G08RSER
IC GATE AND 2CH 2-INP 8UQFN

IC GATE AND 2CH 2-INP 8UQFN

Supplier's Site
Gates and Inverters - SN74AUP2G08RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G08RSER
Gates and Inverters SN74AUP2G08RSER
AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

AND Gate IC 2 Channel 8-UQFN (1.5x1.5)

Buy Now
Logic - Gates and Inverters - SN74AUP2G08RSER - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G08RSER
Logic - Gates and Inverters SN74AUP2G08RSER
IC GATE AND 2CH 2-INP 8UQFN

IC GATE AND 2CH 2-INP 8UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G08RSER 296-27412-2-ND 705-SN74AUP2G08RSER 029919-SN74AUP2G08RSER SN74AUP2G08RSER SN74AUP2G08RSER SN74AUP2G08RSER SN74AUP2G08RSER SN74AUP2G08RSER
Product Name SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate Gates and Inverters Dual 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP2G08RSER Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP
Propagation Delay 31.8 ns 6.7 ns 6.7 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details