Texas Instruments SN74AUP2G06 Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs SN74AUP2G06YFPR

Description
Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G06 Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs - SN74AUP2G06YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G06 Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs
SN74AUP2G06YFPR
SN74AUP2G06 Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs SN74AUP2G06YFPR
Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs 6-DSBGA -40 to 85

Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs 6-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP2G06YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP2G06YFPRTR-ND
Gates and Inverters 296-SN74AUP2G06YFPRTR-ND
Inverter IC 2 Channel Open Drain 6-DSBGA

Inverter IC 2 Channel Open Drain 6-DSBGA

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G06YFPR - 720462-SN74AUP2G06YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G06YFPR
720462-SN74AUP2G06YFPR
Logic - Logic - Gates and Inverters - SN74AUP2G06YFPR 720462-SN74AUP2G06YFPR
Manufacturer: Texas Instruments Win Source Part Number: 720462-SN74AUP2G06YF PR Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP2G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 720462-SN74AUP2G06YFPR
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AUP2G06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF

Buy Now
Singapore, Singapore
Dual 3.6V Logic IC
705-SN74AUP2G06YFPR
Dual 3.6V Logic IC 705-SN74AUP2G06YFPR
Dual Inverter Buffer/Driver, 2-Bit, CMOS, Open-Drain, 3.6V Product overview: SN74AUP2G06YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G06YFPR can be used for catalog matching and distributor lookup.

Dual Inverter Buffer/Driver, 2-Bit, CMOS, Open-Drain, 3.6V Product overview: SN74AUP2G06YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G06YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G06YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G06YFPR
Gates and Inverters SN74AUP2G06YFPR
Inverter IC 2 Channel Open Drain 6-DSBGA

Inverter IC 2 Channel Open Drain 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G06YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G06YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G06YFPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUP2G06YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G06YFPR
Logic - Gates and Inverters SN74AUP2G06YFPR
IC INVERTER OD 2CH 2-INP 6DSBGA

IC INVERTER OD 2CH 2-INP 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G06YFPR 296-SN74AUP2G06YFPRTR-ND 720462-SN74AUP2G06YFPR 705-SN74AUP2G06YFPR SN74AUP2G06YFPR SN74AUP2G06YFPR SN74AUP2G06YFPR
Product Name SN74AUP2G06 Low-Power Dual Inverter Buffer/Driver With Open-Drain Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP2G06YFPR Dual 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Inverter NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP
Propagation Delay 25.3 ns 10.5 ns 10.5 ns 10.5 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details