Texas Instruments SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate SN74AUP2G02YFPR

Description
Low-Power Dual 2-Input Positive-NOR Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-NOR Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate - SN74AUP2G02YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate
SN74AUP2G02YFPR
SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate SN74AUP2G02YFPR
Low-Power Dual 2-Input Positive-NOR Gate 8-DSBGA -40 to 85

Low-Power Dual 2-Input Positive-NOR Gate 8-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G02YFPR - 065371-SN74AUP2G02YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G02YFPR
065371-SN74AUP2G02YFPR
Logic - Logic - Gates and Inverters - SN74AUP2G02YFPR 065371-SN74AUP2G02YFPR
Manufacturer: Texas Instruments Win Source Part Number: 065371-SN74AUP2G02YF PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA (1.6x0.8) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065371-SN74AUP2G02YFPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA (1.6x0.8)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V Logic IC
705-SN74AUP2G02YFPR
Dual 3.6V Logic IC 705-SN74AUP2G02YFPR
Dual 2-Input NOR Gate, CMOS, 3.6V, 800mV, 6.2ns, 500nA Product overview: SN74AUP2G02YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G02YFPR can be used for catalog matching and distributor lookup.

Dual 2-Input NOR Gate, CMOS, 3.6V, 800mV, 6.2ns, 500nA Product overview: SN74AUP2G02YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G02YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-25203-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25203-6-ND
Gates and Inverters 296-25203-6-ND
NOR Gate IC 2 Channel 8-DSBGA

NOR Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25203-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25203-1-ND
Gates and Inverters 296-25203-1-ND
NOR Gate IC 2 Channel 8-DSBGA

NOR Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25203-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25203-2-ND
Gates and Inverters 296-25203-2-ND
NOR Gate IC 2 Channel 8-DSBGA

NOR Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G02YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G02YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G02YFPR
IC GATE NOR 2CH 2-INP 8DSBGA

IC GATE NOR 2CH 2-INP 8DSBGA

Supplier's Site
Gates and Inverters - SN74AUP2G02YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G02YFPR
Gates and Inverters SN74AUP2G02YFPR
NOR Gate IC 2 Channel 8-DSBGA

NOR Gate IC 2 Channel 8-DSBGA

Buy Now
Logic - Gates and Inverters - SN74AUP2G02YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G02YFPR
Logic - Gates and Inverters SN74AUP2G02YFPR
IC GATE NOR 2CH 2-INP 8DSBGA

IC GATE NOR 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
IC GATE NOR 2CH 2-INP 8DSBGA - 815-SN74AUP2G02YFPR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 2CH 2-INP 8DSBGA
815-SN74AUP2G02YFPR
IC GATE NOR 2CH 2-INP 8DSBGA 815-SN74AUP2G02YFPR
IC GATE NOR 2CH 2-INP 8DSBGA

IC GATE NOR 2CH 2-INP 8DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G02YFPR
Logic Gates SN74AUP2G02YFPR
Logic Gates Low-Pwr Dual 2-Inp Pos-NOR Gate

Logic Gates Low-Pwr Dual 2-Inp Pos-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G02YFPR 065371-SN74AUP2G02YFPR 705-SN74AUP2G02YFPR 296-25203-6-ND SN74AUP2G02YFPR SN74AUP2G02YFPR SN74AUP2G02YFPR 815-SN74AUP2G02YFPR SN74AUP2G02YFPR
Product Name SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74AUP2G02YFPR Dual 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters IC GATE NOR 2CH 2-INP 8DSBGA Logic Gates
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 1.2V
Logic Family AUP CMOS; CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details