Low-Power Dual 2-Input Positive-NOR Gate 8-US8 -40 to 85
NOR Gate IC 2 Channel 8-VSSOP
NOR Gate IC 2 Channel 8-VSSOP
NOR Gate IC 2 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029918-SN74AUP2G02DC
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Family Name: SN74AUP2G02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): 74AUP2G02DC; 74AUP2G02DC,125; SN74AUP2G02DQER; SN74AUP2G02YFPR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
2-Element 2-IN CMOS NOR Gate, 8-Pin VSSOP SMT Product overview: SN74AUP2G02DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G02DCUR can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel 8-VSSOP
IC GATE NOR 2CH 2-INP 8VSSOP
IC GATE NOR 2CH 2-INP 8VSSOP
Logic Gates Lo-Pwr Dual 2-Input
IC GATE NOR 2CH 2-INP 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G02DCUR | 296-36970-2-ND | 029918-SN74AUP2G02DCUR | 705-SN74AUP2G02DCUR | SN74AUP2G02DCUR | SN74AUP2G02DCUR | SN74AUP2G02DCUR | SN74AUP2G02DCUR | SN74AUP2G02DCUR |
| Product Name | SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUP2G02DCUR | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 0.8V ~ 3.6V | ||
| Logic Family | AUP | CMOS | AUP | ||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | 6.2 ns | |||||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA | 4 mA |