Texas Instruments SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate SN74AUP2G00YFPR

Description
Low-Power Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate - SN74AUP2G00YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate
SN74AUP2G00YFPR
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate SN74AUP2G00YFPR
Low-Power Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 85

Low-Power Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257906-SN74AUP2G00YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257906-SN74AUP2G00YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257906-SN74AUP2G00YFPR
Win Source Part Number: 1257906-SN74AUP2G00Y FPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25202-2,-296-252 02-1,2156-SN74AUP2G0 0YFPR,296-25202-6,-S N74AUP2G00YFPRR,TEXT ISSN74AUP2G00YFPR,29 6-25202-1 Base Product Number: 74AUP2G00

Win Source Part Number: 1257906-SN74AUP2G00YFPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25202-2,-296-25202-1,2156-SN74AUP2G00YFPR,296-25202-6,-SN74AUP2G00YFPRR,TEXTISSN74AUP2G00YFPR,296-25202-1
Base Product Number: 74AUP2G00

Buy Now Datasheet
Gates and Inverters - 296-25202-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25202-6-ND
Gates and Inverters 296-25202-6-ND
NAND Gate IC 2 Channel 8-DSBGA

NAND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25202-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25202-2-ND
Gates and Inverters 296-25202-2-ND
NAND Gate IC 2 Channel 8-DSBGA

NAND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25202-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25202-1-ND
Gates and Inverters 296-25202-1-ND
NAND Gate IC 2 Channel 8-DSBGA

NAND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
 - SN74AUP2G00YFPR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 2-Func, CMOS

NAND Gate, AUP/ULP/V Series, 2-Func, CMOS

Supplier's Site Datasheet
Singapore, Singapore
Dual 3.6V Logic IC
705-SN74AUP2G00YFPR
Dual 3.6V Logic IC 705-SN74AUP2G00YFPR
Dual 2-Input NAND Gate, CMOS, 3.6V, 6.7ns, 8-DSBGA Product overview: SN74AUP2G00YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G00YFPR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, CMOS, 3.6V, 6.7ns, 8-DSBGA Product overview: SN74AUP2G00YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G00YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G00YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G00YFPR
Gates and Inverters SN74AUP2G00YFPR
NAND Gate IC 2 Channel 8-DSBGA

NAND Gate IC 2 Channel 8-DSBGA

Buy Now
Logic - Gates and Inverters - SN74AUP2G00YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G00YFPR
Logic - Gates and Inverters SN74AUP2G00YFPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G00YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G00YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G00YFPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G00YFPR
Logic Gates SN74AUP2G00YFPR
Logic Gates Low-Pwr Dual 2-Inp Pos-NAND Gate

Logic Gates Low-Pwr Dual 2-Inp Pos-NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G00YFPR 1257906-SN74AUP2G00YFPR 296-25202-6-ND SN74AUP2G00YFPR 705-SN74AUP2G00YFPR SN74AUP2G00YFPR SN74AUP2G00YFPR SN74AUP2G00YFPR SN74AUP2G00YFPR
Product Name SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP CMOS
Propagation Delay 31.8 ns 6.7 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details