Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DSFR

Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DSFR - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DSFR
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DSFR
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
770-SN74AUP1G97DSFR
Low-Power Logic IC 770-SN74AUP1G97DSFR
Low-Power Configurable Multi-Function Gate, 3-Input, CMOS, 8.8ns, SON Product overview: SN74AUP1G97DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DSFR can be used for catalog matching and distributor lookup.

Low-Power Configurable Multi-Function Gate, 3-Input, CMOS, 8.8ns, SON Product overview: SN74AUP1G97DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-27493-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-27493-1-ND
Gates and Inverters - Multi-Function, Configurable 296-27493-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-27493-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-27493-6-ND
Gates and Inverters - Multi-Function, Configurable 296-27493-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-27493-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-27493-2-ND
Gates and Inverters - Multi-Function, Configurable 296-27493-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DSFR - 1254095-SN74AUP1G97DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DSFR
1254095-SN74AUP1G97DSFR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DSFR 1254095-SN74AUP1G97DSFR
Manufacturer: Texas Instruments Win Source Part Number: 1254095-SN74AUP1G97D SFR Packaging: Reel Mounting Style: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74AUP1G97 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254095-SN74AUP1G97DSFR
Packaging: Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G97
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G97DSFR
Logic Gates SN74AUP1G97DSFR
Logic Gates Lo-Pwr Config Mult- Function Gate

Logic Gates Lo-Pwr Config Mult- Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site
IC GATE MULT-FUNC CONFIG 6SON - 815-SN74AUP1G97DSFR - Utmel Electronic Limited
Hong Kong, China
IC GATE MULT-FUNC CONFIG 6SON
815-SN74AUP1G97DSFR
IC GATE MULT-FUNC CONFIG 6SON 815-SN74AUP1G97DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DSFR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DSFR 770-SN74AUP1G97DSFR 296-27493-1-ND 1254095-SN74AUP1G97DSFR SN74AUP1G97DSFR SN74AUP1G97DSFR 815-SN74AUP1G97DSFR SN74AUP1G97DSFR SN74AUP1G97DSFR
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Low-Power Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DSFR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable IC GATE MULT-FUNC CONFIG 6SON Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.2V 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS; CMOS
Propagation Delay 36.7 ns 8.8 ns 8.8 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers