Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DCKTG4

Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DCKTG4
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DCKTG4
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKTG4-ND
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKTG4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
CMOS Logic IC, Multi-Function Gate, Schmitt Trigger Input, SC Package Product overview: SN74AUP1G97DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DCKTG 4 can be used for catalog matching and distributor lookup.

CMOS Logic IC, Multi-Function Gate, Schmitt Trigger Input, SC Package Product overview: SN74AUP1G97DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKTG4 - 1099595-SN74AUP1G97DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKTG4
1099595-SN74AUP1G97DCKTG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKTG4 1099595-SN74AUP1G97DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099595-SN74AUP1G97D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099595-SN74AUP1G97DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKTG4
IC CONFIG MULTI FUNCTION SC70-6

IC CONFIG MULTI FUNCTION SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKTG4
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKTG4
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKTG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKTG4
IC CONFIG MULTI FUNCTION SC70-6

IC CONFIG MULTI FUNCTION SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DCKTG4 SN74AUP1G97DCKTG4-ND 770-SN74AUP1G97DCKTG4 1099595-SN74AUP1G97DCKTG4 SN74AUP1G97DCKTG4 SN74AUP1G97DCKTG4 SN74AUP1G97DCKTG4
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKTG4 Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers