Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DBVT

Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DBVT
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DBVT
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74AUP1G97DBVT
SOT-23 Logic IC 770-SN74AUP1G97DBVT
Schmitt Trigger Logic Gate, 3-Input, 1-Output, SOT-23-6 Product overview: SN74AUP1G97DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DBVT can be used for catalog matching and distributor lookup.

Schmitt Trigger Logic Gate, 3-Input, 1-Output, SOT-23-6 Product overview: SN74AUP1G97DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVT - 1099592-SN74AUP1G97DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVT
1099592-SN74AUP1G97DBVT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVT 1099592-SN74AUP1G97DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099592-SN74AUP1G97D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099592-SN74AUP1G97DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G97DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G97DBVTTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G97DBVTTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G97DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G97DBVTCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G97DBVTCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVT
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G97DBVT
Logic Gates SN74AUP1G97DBVT
Logic Gates Lo PWR Config Multi Funct Gate

Logic Gates Lo PWR Config Multi Funct Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVT
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVT
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVT
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DBVT 770-SN74AUP1G97DBVT 1099592-SN74AUP1G97DBVT 296-SN74AUP1G97DBVTTR-ND SN74AUP1G97DBVT SN74AUP1G97DBVT SN74AUP1G97DBVT SN74AUP1G97DBVT SN74AUP1G97DBVT
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SOT-23 Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVT Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details