Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
CMOS Logic Gate, Multi-Function, Schmitt Trigger, SC-6 Product overview: SN74AUP1G58DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G58DCKRG
Manufacturer: Texas Instruments
Win Source Part Number: 065363-SN74AUP1G58DC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G58DCKRG4 | 705-SN74AUP1G58DCKRG4 | 065363-SN74AUP1G58DCKRG4 |
| Product Name | SN74AUP1G58 Low-Power Configurable Multiple-Function Gate | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DCKRG4 |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8 V ~ 3.6 V |
| Logic Family | AUP | ||
| Propagation Delay | 38.1 ns | 21.4 ns | |
| Operating Current | 9.00E-4 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |