Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029904-SN74AUP1G58DC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Low-Power Configurable Logic Gate, Schmitt Trigger Input, CMOS, SC-88 Product overview: SN74AUP1G58DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58DCKR can be used for catalog matching and distributor lookup.
IC CONFIG MULTI-FUNC GATE SC70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC CONFIG MULTI-FUNC GATE SC70-6
IC CONFIG MULTI-FUNC GATE SC70-6
Logic Gates Lo-Pwr Conf Mult Function Gate
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G58DCKR | 029904-SN74AUP1G58DCKR | 296-16820-2-ND | 770-SN74AUP1G58DCKR | SN74AUP1G58DCKR | SN74AUP1G58DCKR | SN74AUP1G58DCKR | SN74AUP1G58DCKR | SN74AUP1G58DCKR |
| Product Name | SN74AUP1G58 Low-Power Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DCKR | Gates and Inverters - Multi-Function, Configurable | Low-Power Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.8V ~ 3.6V | |||
| Logic Family | AUP | ||||||||
| Propagation Delay | 38.1 ns | 21.4 ns | |||||||
| Operating Current | 9.00E-4 mA | 4 mA | 4 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |