Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029903-SN74AUP1G57YZ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
CMOS Schmitt Trigger Logic IC, 3-Input, Multi-Function, Low Power Product overview: SN74AUP1G57YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57YZPR can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Logic Gates LoPwrCnfgrble MultFunctionGt
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC CONFIG MULTI-FUNC GATE 6DSBGA
IC CONFIG MULTI-FUNC GATE 6DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G57YZPR | 029903-SN74AUP1G57YZPR | 770-SN74AUP1G57YZPR | 296-SN74AUP1G57YZPRTR-ND | SN74AUP1G57YZPR | SN74AUP1G57YZPR | SN74AUP1G57YZPR | SN74AUP1G57YZPR |
| Product Name | SN74AUP1G57 Low-Power Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57YZPR | Low-Power Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Logic Family | AUP | |||||||
| Propagation Delay | 49.3 ns | 21.4 ns | ||||||
| Operating Current | 9.00E-4 mA | 4 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |