Texas Instruments SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DCKR

Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate - SN74AUP1G57DCKR - Texas Instruments
Dallas, TX, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate
SN74AUP1G57DCKR
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DCKR
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DCKR - 029902-SN74AUP1G57DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DCKR
029902-SN74AUP1G57DCKR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DCKR 029902-SN74AUP1G57DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029902-SN74AUP1G57DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Family Name: SN74AUP1G57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G57DW-7; 74AUP1G57GW; 74AUP1G57GW,125; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029902-SN74AUP1G57DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Family Name: SN74AUP1G57
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): 74AUP1G57DW-7; 74AUP1G57GW; 74AUP1G57GW,125;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19083-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19083-2-ND
Gates and Inverters - Multi-Function, Configurable 296-19083-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19083-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19083-6-ND
Gates and Inverters - Multi-Function, Configurable 296-19083-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19083-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19083-1-ND
Gates and Inverters - Multi-Function, Configurable 296-19083-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Singapore, Singapore
Configurable Logic Gate, Schmitt Trigger Input, CMOS, SC-88A Product overview: SN74AUP1G57DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DCKR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, Schmitt Trigger Input, CMOS, SC-88A Product overview: SN74AUP1G57DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DCKR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DCKR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DCKR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DCKR
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G57DCKR
Logic Gates SN74AUP1G57DCKR
Logic Gates Lo-Pwr Conf Mult Function Gate

Logic Gates Lo-Pwr Conf Mult Function Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G57DCKR 029902-SN74AUP1G57DCKR 296-19083-2-ND 770-SN74AUP1G57DCKR SN74AUP1G57DCKR SN74AUP1G57DCKR SN74AUP1G57DCKR SN74AUP1G57DCKR SN74AUP1G57DCKR
Product Name SN74AUP1G57 Low-Power Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DCKR Gates and Inverters - Multi-Function, Configurable 88A Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 49.3 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details