Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Schmitt Trigger Logic IC, 3-Input, 1-Output, SOT-23-6 Product overview: SN74AUP1G57DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DBVT can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1099577-SN74AUP1G57D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC GATE MULT-FUNC CONFIG SOT23-6
IC GATE MULT-FUNC CONFIG SOT23-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Logic Gates Lo PWR Config Multi Funct Gate
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G57DBVT | 770-SN74AUP1G57DBVT | 296-SN74AUP1G57DBVTTR-ND | 1099577-SN74AUP1G57DBVT | SN74AUP1G57DBVT | SN74AUP1G57DBVT | SN74AUP1G57DBVT | SN74AUP1G57DBVT |
| Product Name | SN74AUP1G57 Low-Power Configurable Multiple-Function Gate | SOT-23 Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DBVT | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 3.6V; 0.8V ~ 3.6V | |||
| Logic Family | AUP | |||||||
| Propagation Delay | 49.3 ns | 21.4 ns | ||||||
| Operating Current | 9.00E-4 mA | 4 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |