Advanced Linear Devices, Inc. 5V Rail-to-Rail Precision Operational Amplifier ALD1702PAL

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
5V Rail-to-Rail Precision Operational Amplifier
ALD1702PAL
5V Rail-to-Rail Precision Operational Amplifier ALD1702PAL
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
Operational Amplifier IC - 687-ALD1702PAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ALD1702PAL
Operational Amplifier IC 687-ALD1702PAL
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1702PAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1702PAL can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1702PAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1702PAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1079-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1079-ND
Instrumentation, Op Amps, Buffer Amps 1014-1079-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1702PAL - 860875-ALD1702PAL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1702PAL
860875-ALD1702PAL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1702PAL 860875-ALD1702PAL
Manufacturer: Advanced Linear Devices Inc. Win Source Part Number: 860875-ALD1702PAL Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ALD1702 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.33.0001

Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 860875-ALD1702PAL
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ALD1702
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1702PAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD1702PAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD1702PAL
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD1702PAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD1702PAL
Instrumentation, OP Amps, Buffer Amps ALD1702PAL
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD1702PAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD1702PAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD1702PAL
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD1702PAL 687-ALD1702PAL 1014-1079-ND 860875-ALD1702PAL ALD1702PAL ALD1702PAL ALD1702PAL
Product Name 5V Rail-to-Rail Precision Operational Amplifier Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1702PAL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 2 milliamps 1.1 milliamps 1.1 milliamps 1.1 milliamps
IBIAS 3.00E-5 µA 1.00E-6 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 2.1 V/µs 2.8 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-ALD1704SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers