Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32YFPR

Description
Low-Power Single 2-Input Positive-OR Gate 6-DSBGA
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-OR Gate 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32YFPR
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32YFPR
Low-Power Single 2-Input Positive-OR Gate 6-DSBGA

Low-Power Single 2-Input Positive-OR Gate 6-DSBGA

Buy Now Datasheet
 - SN74AUP1G32YFPR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS

OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
Gates and Inverters - 296-25395-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25395-6-ND
Gates and Inverters 296-25395-6-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25395-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25395-2-ND
Gates and Inverters 296-25395-2-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-25395-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25395-1-ND
Gates and Inverters 296-25395-1-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257903-SN74AUP1G32YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257903-SN74AUP1G32YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257903-SN74AUP1G32YFPR
Win Source Part Number: 1257903-SN74AUP1G32Y FPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-25395-1,296-253 95-2,TEXTISSN74AUP1G 32YFPR,296-25395-1,- SN74AUP1G32YFPRR,296 -25395-6,2156-SN74AU P1G32YFPR Base Product Number: 74AUP1G32

Win Source Part Number: 1257903-SN74AUP1G32YFPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-25395-1,296-25395-2,TEXTISSN74AUP1G32YFPR,296-25395-1,-SN74AUP1G32YFPRR,296-25395-6,2156-SN74AUP1G32YFPR
Base Product Number: 74AUP1G32

Buy Now Datasheet
Singapore, Singapore
SMD 3.6V Logic IC
705-SN74AUP1G32YFPR
SMD 3.6V Logic IC 705-SN74AUP1G32YFPR
1G OR Gate, CMOS, 2-Input, 3.6V, 6.4ns, Surface Mount Product overview: SN74AUP1G32YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32YFPR can be used for catalog matching and distributor lookup.

1G OR Gate, CMOS, 2-Input, 3.6V, 6.4ns, Surface Mount Product overview: SN74AUP1G32YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32YFPR
IC GATE OR 1CH 2-INP 6DSBGA

IC GATE OR 1CH 2-INP 6DSBGA

Supplier's Site
Gates and Inverters - SN74AUP1G32YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32YFPR
Gates and Inverters SN74AUP1G32YFPR
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now
Logic - Gates and Inverters - SN74AUP1G32YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32YFPR
Logic - Gates and Inverters SN74AUP1G32YFPR
IC GATE OR 1CH 2-INP 6DSBGA

IC GATE OR 1CH 2-INP 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32YFPR SN74AUP1G32YFPR 296-25395-6-ND 1257903-SN74AUP1G32YFPR 705-SN74AUP1G32YFPR SN74AUP1G32YFPR SN74AUP1G32YFPR SN74AUP1G32YFPR
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters SMD 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Dual Logic IC - 705-54LS21J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Logic Family LS
Inputs 4
View Details
2 suppliers