Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DCKR

Description
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32DCKR - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32DCKR
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DCKR
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G32DCKR
3.6V Logic IC 705-SN74AUP1G32DCKR
Single 2-Input OR Gate, CMOS, 3.6V, SC Package Product overview: SN74AUP1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DCKR can be used for catalog matching and distributor lookup.

Single 2-Input OR Gate, CMOS, 3.6V, SC Package Product overview: SN74AUP1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18714-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18714-1-ND
Gates and Inverters 296-18714-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-18714-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18714-2-ND
Gates and Inverters 296-18714-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-18714-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18714-6-ND
Gates and Inverters 296-18714-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G32DCKR - 029896-SN74AUP1G32DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G32DCKR
029896-SN74AUP1G32DCKR
Logic - Logic - Gates and Inverters - SN74AUP1G32DCKR 029896-SN74AUP1G32DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029896-SN74AUP1G32DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029896-SN74AUP1G32DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AUP1G32DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32DCKR
Gates and Inverters SN74AUP1G32DCKR
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Gates and Inverters - SN74AUP1G32DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G32DCKR
Gates and Inverters SN74AUP1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G32DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32DCKR
Logic - Gates and Inverters SN74AUP1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, 2-Inputor, Cmos, 5Tssop; Logic Family / Base Number Texas Instruments - 26AJ9244 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2-Inputor, Cmos, 5Tssop; Logic Family / Base Number Texas Instruments
26AJ9244
Ic, 2-Inputor, Cmos, 5Tssop; Logic Family / Base Number Texas Instruments 26AJ9244
IC, 2-INPUTOR, CMOS, 5TSSOP; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

IC, 2-INPUTOR, CMOS, 5TSSOP; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G32DCKR
Logic Gates SN74AUP1G32DCKR
Logic Gates Lo-Pwr Sgl 2-Input Pos-OR Gate

Logic Gates Lo-Pwr Sgl 2-Input Pos-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32DCKR 705-SN74AUP1G32DCKR 296-18714-1-ND 029896-SN74AUP1G32DCKR SN74AUP1G32DCKR SN74AUP1G32DCKR SN74AUP1G32DCKR SN74AUP1G32DCKR 26AJ9244 SN74AUP1G32DCKR
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G32DCKR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, 2-Inputor, Cmos, 5Tssop; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR; OR Gate NOT; OR OR; OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers