Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DBVR

Description
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32DBVR
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DBVR
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-19079-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19079-6-ND
Gates and Inverters 296-19079-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-19079-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19079-1-ND
Gates and Inverters 296-19079-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-19079-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19079-2-ND
Gates and Inverters 296-19079-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVR - 1254082-SN74AUP1G32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVR
1254082-SN74AUP1G32DBVR
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVR 1254082-SN74AUP1G32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254082-SN74AUP1G32D BVR Series: 74AUP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Logic Level - Low: 0.7 V ~ 0.9 V Logic Level - High: 1.6 V ~ 2 V Family Name: SN74AUP1G32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 0.5μA Alternative Parts (Cross-Reference): 74AUP1G32FX4-7; 74AUP1G32FZ4-7; 74AUP1G32FS3-7; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254082-SN74AUP1G32DBVR
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: SN74AUP1G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): 74AUP1G32FX4-7; 74AUP1G32FZ4-7; 74AUP1G32FS3-7;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G32DBVR
3.6V SOT-23 Logic IC 705-SN74AUP1G32DBVR
1G32 OR Gate, 2-Input, CMOS, SOT-23, 3.6V Product overview: SN74AUP1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DBVR can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, CMOS, SOT-23, 3.6V Product overview: SN74AUP1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUP1G32DBVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32DBVR
Logic - Gates and Inverters SN74AUP1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AUP1G32DBVR
Logic ICs >> Gates SN74AUP1G32DBVR
500nA 800mV~3.6V 1 6.4ns@3.3V,30pF ORGate SOT-23-5 Gates ROHS

500nA 800mV~3.6V 1 6.4ns@3.3V,30pF ORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G32DBVR
Gates and Inverters SN74AUP1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32DBVR
Gates and Inverters SN74AUP1G32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments - 26AJ9242 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments
26AJ9242
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments 26AJ9242
OR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74AUP1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74AUP1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32DBVR 296-19079-6-ND 1254082-SN74AUP1G32DBVR 705-SN74AUP1G32DBVR SN74AUP1G32DBVR SN74AUP1G32DBVR SN74AUP1G32DBVR SN74AUP1G32DBVR SN74AUP1G32DBVR 26AJ9242 SN74AUP1G32DBVR
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G32DBVR 3.6V SOT-23 Logic IC Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate OR; OR Gate OR; OR Gate OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 800mV~3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details