Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G14DSFR

Description
Win Source Part Number: 1094911-SN74AUP1G14D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.1V ~ 0.88V Logic Level - High: 0.6V ~ 2.29V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74AUP1G04FW4-7; 74AUP1G04GS,132; 74AUP1G04GM,132; 74AUP1G14GM,132; 74AUP1G04FX4-7; 74AUP1G14FW4-7; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27309-6,TEXTISSN 74AUP1G14DSFR,2156-S N74AUP1G14DSFR,-296- 27309-1-ND,-SN74AUP1 G14DSFR-NDR,296-2730 9-1,296-27309-2 Base Product Number: 74AUP1G14
Request a Quote Datasheet
Description
Win Source Part Number: 1094911-SN74AUP1G14D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.1V ~ 0.88V Logic Level - High: 0.6V ~ 2.29V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74AUP1G04FW4-7; 74AUP1G04GS,132; 74AUP1G04GM,132; 74AUP1G14GM,132; 74AUP1G04FX4-7; 74AUP1G14FW4-7; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27309-6,TEXTISSN 74AUP1G14DSFR,2156-S N74AUP1G14DSFR,-296- 27309-1-ND,-SN74AUP1 G14DSFR-NDR,296-2730 9-1,296-27309-2 Base Product Number: 74AUP1G14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094911-SN74AUP1G14DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094911-SN74AUP1G14DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094911-SN74AUP1G14DSFR
Win Source Part Number: 1094911-SN74AUP1G14D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.1V ~ 0.88V Logic Level - High: 0.6V ~ 2.29V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74AUP1G04FW4-7; 74AUP1G04GS,132; 74AUP1G04GM,132; 74AUP1G14GM,132; 74AUP1G04FX4-7; 74AUP1G14FW4-7; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27309-6,TEXTISSN 74AUP1G14DSFR,2156-S N74AUP1G14DSFR,-296- 27309-1-ND,-SN74AUP1 G14DSFR-NDR,296-2730 9-1,296-27309-2 Base Product Number: 74AUP1G14

Win Source Part Number: 1094911-SN74AUP1G14DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.88V
Logic Level - High: 0.6V ~ 2.29V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74AUP1G04FW4-7; 74AUP1G04GS,132; 74AUP1G04GM,132; 74AUP1G14GM,132; 74AUP1G04FX4-7; 74AUP1G14FW4-7;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27309-6,TEXTISSN74AUP1G14DSFR,2156-SN74AUP1G14DSFR,-296-27309-1-ND,-SN74AUP1G14DSFR-NDR,296-27309-1,296-27309-2
Base Product Number: 74AUP1G14

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G14DSFR
3.6V Logic IC 705-SN74AUP1G14DSFR
Schmitt Trigger Inverter IC, 1-Bit, CMOS, SON, 3.6V Product overview: SN74AUP1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DSFR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Bit, CMOS, SON, 3.6V Product overview: SN74AUP1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-27309-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27309-2-ND
Gates and Inverters 296-27309-2-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-27309-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27309-1-ND
Gates and Inverters 296-27309-1-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-27309-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27309-6-ND
Gates and Inverters 296-27309-6-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G14DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G14DSFR
Logic - Gates and Inverters SN74AUP1G14DSFR
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AUP1G14DSFR
Logic ICs >> Inverters SN74AUP1G14DSFR
Schmitt Trigger 1 6.2ns@3.3V,30pF 500nA 800mV~3.6V SON-6(1x1) Inverters ROHS

Schmitt Trigger 1 6.2ns@3.3V,30pF 500nA 800mV~3.6V SON-6(1x1) Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G14DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G14DSFR
Gates and Inverters SN74AUP1G14DSFR
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G14DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G14DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G14DSFR
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1094911-SN74AUP1G14DSFR 705-SN74AUP1G14DSFR 296-27309-2-ND SN74AUP1G14DSFR SN74AUP1G14DSFR SN74AUP1G14DSFR SN74AUP1G14DSFR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Logic ICs >> Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT NOT; Inverter NOT
Supply Voltage 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) 800mV~3.6V 3.6V; 0.8V ~ 3.6V 3.6V
Inputs 1 1 1 1
Propagation Delay 6.2 ns 20.5 ns 6.2 ns 6.2 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHCT1G32GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
4 suppliers
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 4001BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details