The SN74AUP1G14 is a low-power single Schmitt-trigger inverter designed by Texas Instruments, optimized for battery-powered portable applications. It operates within a voltage range of 0.8 V to 3.6 V, ensuring minimal static and dynamic power consumption, which contributes to extended battery life. The device features Schmitt-trigger inputs that enhance noise immunity and allow for slow input transitions. It is specified for partial-power-down applications, with I_off circuitry that prevents current backflow when powered down, protecting the device from damage. The inverter has a maximum propagation delay of 4.9 ns at 3.3 V and is characterized by low input capacitance (1.5 pF typical) and low dynamic power consumption (4.4 pF typical at 3.3 V). The SN74AUP1G14 is suitable for various applications, including smartphones, AV receivers, and portable media players. It is available in multiple package options, including SC70, which is compact and suitable for space-constrained designs.
Low-Power Single Schmitt-Trigger Inverter 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74AUP1G14DCKRG4 |
| Product Name | SN74AUP1G14 Low-Power Single Schmitt-Trigger Inverter |
| Features | RoHS |