Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DSFR SN74AUP1G125DSFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029892-SN74AUP1G125D SFR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUP1G125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125FW4-7; 74AUP1G125FW5-7; 74AUP1G125GF,132; 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029892-SN74AUP1G125D SFR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUP1G125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125FW4-7; 74AUP1G125FW5-7; 74AUP1G125GF,132; 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DSFR - 029892-SN74AUP1G125DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DSFR
029892-SN74AUP1G125DSFR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DSFR 029892-SN74AUP1G125DSFR
Manufacturer: Texas Instruments Win Source Part Number: 029892-SN74AUP1G125D SFR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUP1G125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125FW4-7; 74AUP1G125FW5-7; 74AUP1G125GF,132; 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029892-SN74AUP1G125DSFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUP1G125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1x1)
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): 74AUP1G125FW4-7; 74AUP1G125FW5-7; 74AUP1G125GF,132; 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR;
Introduction Date: July 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 029892-SN74AUP1G125DSFR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DSFR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details