Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX489ECSD MAX489ECSD

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881955-MAX489ECSD Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881955-MAX489ECSD Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX489ECSD - 881955-MAX489ECSD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX489ECSD
881955-MAX489ECSD
Interface - Interface - Drivers, Receivers, Transceivers - MAX489ECSD 881955-MAX489ECSD
Manufacturer: Maxim Integrated Win Source Part Number: 881955-MAX489ECSD Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881955-MAX489ECSD
Features: 1/1 Transceiver Full RS422, RS485 14-SOIC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991B4
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881955-MAX489ECSD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX489ECSD
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details