Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DPWR

Description
Low-Power Single 2-Input Positive-AND Gate 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DPWR - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DPWR
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DPWR
Low-Power Single 2-Input Positive-AND Gate 4-X2SON -40 to 85

Low-Power Single 2-Input Positive-AND Gate 4-X2SON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257925-SN74AUP1G08DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257925-SN74AUP1G08DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257925-SN74AUP1G08DPWR
Win Source Part Number: 1257925-SN74AUP1G08D PWR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38021-1,296-3802 1-2,296-38021-6,TEXT ISSN74AUP1G08DPWR,SN 74AUP1G08DPWR,2156-S N74AUP1G08DPWR Base Product Number: 74AUP1G08

Win Source Part Number: 1257925-SN74AUP1G08DPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38021-1,296-38021-2,296-38021-6,TEXTISSN74AUP1G08DPWR,SN74AUP1G08DPWR,2156-SN74AUP1G08DPWR
Base Product Number: 74AUP1G08

Buy Now Datasheet
3.6V Logic IC - 705-SN74AUP1G08DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G08DPWR
3.6V Logic IC 705-SN74AUP1G08DPWR
2-Input AND Gate, Schmitt Trigger, 3.6V, 6.2ns, SMT Product overview: SN74AUP1G08DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DPWR can be used for catalog matching and distributor lookup.

2-Input AND Gate, Schmitt Trigger, 3.6V, 6.2ns, SMT Product overview: SN74AUP1G08DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-38021-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38021-6-ND
Gates and Inverters 296-38021-6-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-38021-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38021-1-ND
Gates and Inverters 296-38021-1-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-38021-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38021-2-ND
Gates and Inverters 296-38021-2-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DPWR
Logic Gates SN74AUP1G08DPWR
Logic Gates Low-Pwr Sgl 2-Inp Pos-AND Gate

Logic Gates Low-Pwr Sgl 2-Inp Pos-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G08DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DPWR
Logic - Gates and Inverters SN74AUP1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G08DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DPWR
Gates and Inverters SN74AUP1G08DPWR
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now
Gates and Inverters - SN74AUP1G08DPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G08DPWR
Gates and Inverters SN74AUP1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DPWR 1257925-SN74AUP1G08DPWR 705-SN74AUP1G08DPWR 296-38021-6-ND SN74AUP1G08DPWR SN74AUP1G08DPWR SN74AUP1G08DPWR SN74AUP1G08DPWR SN74AUP1G08DPWR
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details