Low-power single inverter with open-drain outputs in a 6-pin SON package measuring 1.00 mm × 1.00 mm, operating from 0.8 V to 3.6 V, with a typical propagation delay of 3.6 ns at 3.3 V, input hysteresis of 250 mV, and static power consumption of 0.9 µA maximum. Supports partial power-down mode and is rated for -40 °C to 85 °C operation. Meets ESD performance standards of 2000 V human-body model and 1000 V charged-device model.
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 6-SON -40 to 85
Inverter IC 1 Channel Open Drain 6-SON (1x1)
1-Bit CMOS Inverter Buffer/Driver, Open-Drain, SON, 3.6V Product overview: SN74AUP1G06DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DSFR can be used for catalog matching and distributor lookup.
IC INVERTER OD 1CH 1-INP 6SON
IC INVERTER 1CH 1-INP 6SON
Inverter IC 1 Channel Open Drain 6-SON (1x1)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G06DSFR | 296-27307-2-ND | 705-SN74AUP1G06DSFR | SN74AUP1G06DSFR | SN74AUP1G06DSFR | SN74AUP1G06DSFR |
| Product Name | SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs | Gates and Inverters | 3.6V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | |||||
| Propagation Delay | 25.3 ns | 10.5 ns | 10.5 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |