Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DSFR

Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DSFR - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DSFR
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DSFR
Low-Power Single Inverter Gate 6-SON -40 to 85

Low-Power Single Inverter Gate 6-SON -40 to 85

Buy Now Datasheet
3.6V Logic IC - 705-SN74AUP1G04DSFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G04DSFR
3.6V Logic IC 705-SN74AUP1G04DSFR
Single CMOS Inverter Gate, 3.6V, SON, -40 to 85C Product overview: SN74AUP1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DSFR can be used for catalog matching and distributor lookup.

Single CMOS Inverter Gate, 3.6V, SON, -40 to 85C Product overview: SN74AUP1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-27266-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27266-6-ND
Gates and Inverters 296-27266-6-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-27266-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27266-1-ND
Gates and Inverters 296-27266-1-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-27266-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27266-2-ND
Gates and Inverters 296-27266-2-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G04DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DSFR
Logic - Gates and Inverters SN74AUP1G04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site
Gates and Inverters - SN74AUP1G04DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DSFR
Gates and Inverters SN74AUP1G04DSFR
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DSFR 705-SN74AUP1G04DSFR 296-27266-6-ND SN74AUP1G04DSFR SN74AUP1G04DSFR SN74AUP1G04DSFR
Product Name SN74AUP1G04 Low-Power Single Inverter Gate 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 19 ns 5.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers