Low-Power Single Inverter Gate 5-SOT -40 to 85
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
1-Bit CMOS Inverter IC, SOT-553, 3.6V, 4mA Product overview: SN74AUP1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DRLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 042752-SN74AUP1G04DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP SOT5
IC INVERTER 1CH 1-INP SOT5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G04DRLR | 296-19285-6-ND | 705-SN74AUP1G04DRLR | 042752-SN74AUP1G04DRLR | SN74AUP1G04DRLR | SN74AUP1G04DRLR | SN74AUP1G04DRLR |
| Product Name | SN74AUP1G04 Low-Power Single Inverter Gate | Gates and Inverters | 3.6V 4mA Logic IC | Logic - Logic - Gates and Inverters - SN74AUP1G04DRLR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 0.8 V ~ 3.6 V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | ||||||
| Propagation Delay | 25.4 ns | 5.4 ns | 19 ns | 5.4 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |