Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKRE4

Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DCKRE4
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKRE4
Low-Power Single Inverter Gate 5-SC70 -40 to 85

Low-Power Single Inverter Gate 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257900-SN74AUP1G04DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257900-SN74AUP1G04DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257900-SN74AUP1G04DCKRE4
Win Source Part Number: 1257900-SN74AUP1G04D CKRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUP1G04DCKR E4,TEXTISSN74AUP1G04 DCKRE4 Base Product Number: 74AUP1G04

Win Source Part Number: 1257900-SN74AUP1G04DCKRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUP1G04DCKRE4,TEXTISSN74AUP1G04DCKRE4
Base Product Number: 74AUP1G04

Buy Now Datasheet
Singapore, Singapore
Single CMOS Inverter Gate, 3.6V, 5.4ns, SC Package Product overview: SN74AUP1G04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKRE 4 can be used for catalog matching and distributor lookup.

Single CMOS Inverter Gate, 3.6V, 5.4ns, SC Package Product overview: SN74AUP1G04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G04DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUP1G04DCKRE4-ND
Gates and Inverters SN74AUP1G04DCKRE4-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G04DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DCKRE4
Logic - Gates and Inverters SN74AUP1G04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G04DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DCKRE4
Gates and Inverters SN74AUP1G04DCKRE4
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DCKRE4 1257900-SN74AUP1G04DCKRE4 705-SN74AUP1G04DCKRE4 SN74AUP1G04DCKRE4-ND SN74AUP1G04DCKRE4 SN74AUP1G04DCKRE4 SN74AUP1G04DCKRE4
Product Name SN74AUP1G04 Low-Power Single Inverter Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers