Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRYR

Description
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DRYR
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRYR
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-27338-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27338-1-ND
Gates and Inverters 296-27338-1-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-27338-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27338-2-ND
Gates and Inverters 296-27338-2-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-27338-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27338-6-ND
Gates and Inverters 296-27338-6-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G02DRYR
Low-Power 3.6V Logic IC 705-SN74AUP1G02DRYR
Low-Power 2-Input NOR Gate IC, CMOS, 3.6V, 6.4ns, SON Product overview: SN74AUP1G02DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRYR can be used for catalog matching and distributor lookup.

Low-Power 2-Input NOR Gate IC, CMOS, 3.6V, 6.4ns, SON Product overview: SN74AUP1G02DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G02DRYR - 896509-SN74AUP1G02DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G02DRYR
896509-SN74AUP1G02DRYR
Logic - Logic - Gates and Inverters - SN74AUP1G02DRYR 896509-SN74AUP1G02DRYR
Manufacturer: Texas Instruments Win Source Part Number: 896509-SN74AUP1G02DR YR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - 6-SON (1.45x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G02 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AUP1G02DRYR-NDR , -296-27338-1-ND, 296-27338-2, 296-27338-1, 296-27338-6

Manufacturer: Texas Instruments
Win Source Part Number: 896509-SN74AUP1G02DRYR
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 1 Channel - 6-SON (1.45x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP1G02
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP1G02DRYR-NDR, -296-27338-1-ND, 296-27338-2, 296-27338-1, 296-27338-6

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G02DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DRYR
Logic - Gates and Inverters SN74AUP1G02DRYR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G02DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DRYR
Gates and Inverters SN74AUP1G02DRYR
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DRYR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G02DRYR
Logic Gates SN74AUP1G02DRYR
Logic Gates Low-Pwr Sgl 2-Input Pos-NOR Gate

Logic Gates Low-Pwr Sgl 2-Input Pos-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DRYR 296-27338-1-ND 705-SN74AUP1G02DRYR 896509-SN74AUP1G02DRYR SN74AUP1G02DRYR SN74AUP1G02DRYR SN74AUP1G02DRYR SN74AUP1G02DRYR
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate Gates and Inverters Low-Power 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G02DRYR Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOR; NOR GATE NOT NOT; NOR NOR; NOR Gate NOR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP
Propagation Delay 34.6 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details