Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRLR

Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DRLR - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DRLR
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRLR
Low-Power Single 2-Input Positive-NOR Gate 5-SOT -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 5-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G02DRLR
Low-Power 3.6V Logic IC 705-SN74AUP1G02DRLR
Low-Power CMOS NOR Gate, 2-Input, SOT-5, 3.6V Product overview: SN74AUP1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRLR can be used for catalog matching and distributor lookup.

Low-Power CMOS NOR Gate, 2-Input, SOT-5, 3.6V Product overview: SN74AUP1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18649-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18649-2-ND
Gates and Inverters 296-18649-2-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G02DRLR - 1254068-SN74AUP1G02DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G02DRLR
1254068-SN74AUP1G02DRLR
Logic - Logic - Gates and Inverters - SN74AUP1G02DRLR 1254068-SN74AUP1G02DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1254068-SN74AUP1G02D RLR Packaging: Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: SOT-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74AUP1G02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254068-SN74AUP1G02DRLR
Packaging: Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: SOT-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Buy Now
 - SN74AUP1G02DRLR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G02DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DRLR
Logic - Gates and Inverters SN74AUP1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site
Gates and Inverters - SN74AUP1G02DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G02DRLR
Gates and Inverters SN74AUP1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G02DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DRLR
Gates and Inverters SN74AUP1G02DRLR
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DRLR 705-SN74AUP1G02DRLR 296-18649-2-ND 1254068-SN74AUP1G02DRLR SN74AUP1G02DRLR SN74AUP1G02DRLR SN74AUP1G02DRLR SN74AUP1G02DRLR SN74AUP1G02DRLR
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate Low-Power 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G02DRLR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate OR; NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS
Propagation Delay 34.6 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details