Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DPWR

Description
Low-Power Single 2-Input Positive-NOR Gate 4-X2SON -40 to 85
Request a Quote
Description
Low-Power Single 2-Input Positive-NOR Gate 4-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G02DPWR is a low-power single 2-input positive-NOR gate in an X2SON package measuring 0.80mm × 0.80mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.6ns at 3.3V and static current consumption of 0.9μA max. It supports live insertion, partial-power-down mode, and back-drive protection, features input hysteresis of 250mV typ at 3.3V, and meets JESD78 Class II latch-up performance and JESD22 ESD standards for 2000V human-body model and 1000V charged-device model. The device operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G02DPWR is a low-power single 2-input positive-NOR gate in an X2SON package measuring 0.80mm × 0.80mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.6ns at 3.3V and static current consumption of 0.9μA max. It supports live insertion, partial-power-down mode, and back-drive protection, features input hysteresis of 250mV typ at 3.3V, and meets JESD78 Class II latch-up performance and JESD22 ESD standards for 2000V human-body model and 1000V charged-device model. The device operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DPWR - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DPWR
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DPWR
Low-Power Single 2-Input Positive-NOR Gate 4-X2SON -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 4-X2SON -40 to 85

Buy Now Datasheet
Low-Power 3.6V Logic IC - 705-SN74AUP1G02DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G02DPWR
Low-Power 3.6V Logic IC 705-SN74AUP1G02DPWR
Low-Power 2-Input NOR Gate, 3.6V, 6.4ns, SMT Product overview: SN74AUP1G02DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DPWR can be used for catalog matching and distributor lookup.

Low-Power 2-Input NOR Gate, 3.6V, 6.4ns, SMT Product overview: SN74AUP1G02DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G02DPWR - 896508-SN74AUP1G02DPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G02DPWR
896508-SN74AUP1G02DPWR
Logic - Logic - Gates and Inverters - SN74AUP1G02DPWR 896508-SN74AUP1G02DPWR
Manufacturer: Texas Instruments Win Source Part Number: 896508-SN74AUP1G02DP WR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - 4-X2SON (0.8x0.8) Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G02 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (0.8x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AUP1G02DPWR-ND, 296-38018-1, 296-38018-2, 296-38018-6

Manufacturer: Texas Instruments
Win Source Part Number: 896508-SN74AUP1G02DPWR
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 1 Channel - 4-X2SON (0.8x0.8)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP1G02
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AUP1G02DPWR-ND, 296-38018-1, 296-38018-2, 296-38018-6

Buy Now Datasheet
 - SN74AUP1G02DPWR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

NOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-38018-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38018-6-ND
Gates and Inverters 296-38018-6-ND
NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-38018-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38018-1-ND
Gates and Inverters 296-38018-1-ND
NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-38018-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38018-2-ND
Gates and Inverters 296-38018-2-ND
NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - SN74AUP1G02DPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G02DPWR
Gates and Inverters SN74AUP1G02DPWR
IC GATE NOR 1CH 2-INP 4X2SON

IC GATE NOR 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G02DPWR
Logic Gates SN74AUP1G02DPWR
Logic Gates Low-Pwr Sgl 2-Inp Pos-NOR Gate

Logic Gates Low-Pwr Sgl 2-Inp Pos-NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DPWR
IC GATE NOR 1CH 2-INP 4X2SON

IC GATE NOR 1CH 2-INP 4X2SON

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G02DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DPWR
Logic - Gates and Inverters SN74AUP1G02DPWR
IC GATE NOR 1CH 2-INP 4X2SON

IC GATE NOR 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G02DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DPWR
Gates and Inverters SN74AUP1G02DPWR
NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DPWR 705-SN74AUP1G02DPWR 896508-SN74AUP1G02DPWR SN74AUP1G02DPWR 296-38018-6-ND SN74AUP1G02DPWR SN74AUP1G02DPWR SN74AUP1G02DPWR SN74AUP1G02DPWR SN74AUP1G02DPWR
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate Low-Power 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G02DPWR Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT OR; NOR NOR NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS
Propagation Delay 34.6 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers