Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254065-SN74AUP1G00D
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G00
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF
NAND Gate IC 1 Channel 6-SON (1x1)
NAND Gate IC 1 Channel 6-SON (1x1)
NAND Gate IC 1 Channel 6-SON (1x1)
NAND Gate 1-Element 2-IN CMOS 6-Pin X2SON T/R Product overview: SN74AUP1G00DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DSFR can be used for catalog matching and distributor lookup.
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
IC GATE NAND 1CH 2-INP 6SON
NAND Gate IC 1 Channel 6-SON (1x1)
IC SNGL
Logic Gates Lo-Power Sgl Two
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G00DSFR | 1254065-SN74AUP1G00DSFR | 296-25724-6-ND | 705-SN74AUP1G00DSFR | SN74AUP1G00DSFR | SN74AUP1G00DSFR | SN74AUP1G00DSFR | SN74AUP1G00DSFR | SN74AUP1G00DSFR |
| Product Name | SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate | Logic - Logic - Gates and Inverters - SN74AUP1G00DSFR | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | ||||
| Logic Family | AUP | AUP | CMOS | ||||||
| Propagation Delay | 28.4 ns | 6.5 ns | 6.5 ns | ||||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |