Single 2-input positive-NAND gate in the SOT-5X3 (DRL) package with a body size of 1.60mm × 1.20mm, operating from 0.8V to 3.6V, with a maximum propagation delay of 4.8ns at 3.3V, static power consumption of 0.9µA maximum, and a temperature range of -40°C to 85°C.
Low-Power Single Two-Input Positive-NAND Gate 5-SOT -40 to 85
NAND Gate IC 1 Channel SOT-5
NAND Gate IC 1 Channel SOT-5
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G00DRLRG4 | SN74AUP1G00DRLRG4 |
| Product Name | SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | |
| Propagation Delay | 28.4 ns |