Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DPWR

Description
Low-Power Single Two-Input Positive-NAND Gate 4-X2SON -40 to 85
Request a Quote
Description
Low-Power Single Two-Input Positive-NAND Gate 4-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in the X2SON (DPW) package measuring 0.80mm × 0.80mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V and static power consumption of 0.9µA maximum. Supports latch-up performance exceeding 100mA per JESD78, Class II, and ESD protection of 2000V HBM and 1000V CDM. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in the X2SON (DPW) package measuring 0.80mm × 0.80mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V and static power consumption of 0.9µA maximum. Supports latch-up performance exceeding 100mA per JESD78, Class II, and ESD protection of 2000V HBM and 1000V CDM. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DPWR - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DPWR
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DPWR
Low-Power Single Two-Input Positive-NAND Gate 4-X2SON -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 4-X2SON -40 to 85

Buy Now Datasheet
 - SN74AUP1G00DPWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1356909-SN74AUP1G00DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1356909-SN74AUP1G00DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1356909-SN74AUP1G00DPWR
Win Source Part Number: 1356909-SN74AUP1G00D PWR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUP Package: Tape & Reel Product Status: Active Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (0.8x0.8) Base Product Number: 74AUP1G00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.8V ~ 3.6V Logic Type: NAND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 500 nA Current - Output High, Low: 4mA, 4mA Input Logic Level - Low: 0.7V ~ 0.9V Input Logic Level - High: 1.6V ~ 2V Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF

Win Source Part Number: 1356909-SN74AUP1G00DPWR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (0.8x0.8)
Base Product Number: 74AUP1G00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.8V ~ 3.6V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 500 nA
Current - Output High, Low: 4mA, 4mA
Input Logic Level - Low: 0.7V ~ 0.9V
Input Logic Level - High: 1.6V ~ 2V
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF

Buy Now Datasheet
3.6V Logic IC - 705-SN74AUP1G00DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G00DPWR
3.6V Logic IC 705-SN74AUP1G00DPWR
1G NAND Gate, 3.6V, 2-Input, 6.5ns, 85C, SMT Product overview: SN74AUP1G00DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DPWR can be used for catalog matching and distributor lookup.

1G NAND Gate, 3.6V, 2-Input, 6.5ns, 85C, SMT Product overview: SN74AUP1G00DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP1G00DPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DPWRTR-ND
Gates and Inverters 296-SN74AUP1G00DPWRTR-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DPWRCT-ND
Gates and Inverters 296-SN74AUP1G00DPWRCT-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DPWRDKR-ND
Gates and Inverters 296-SN74AUP1G00DPWRDKR-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DPWR
Logic - Gates and Inverters SN74AUP1G00DPWR
IC GATE NAND 1CH 2-INP 4X2SON

IC GATE NAND 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G00DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DPWR
Gates and Inverters SN74AUP1G00DPWR
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G00DPWR
Logic Gates SN74AUP1G00DPWR
Logic Gates Low-Pwr Sgl Two-Inp Pos-NAND Gate

Logic Gates Low-Pwr Sgl Two-Inp Pos-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DPWR
IC GATE NAND 1CH 2-INP 4X2SON

IC GATE NAND 1CH 2-INP 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DPWR SN74AUP1G00DPWR 1356909-SN74AUP1G00DPWR 705-SN74AUP1G00DPWR 296-SN74AUP1G00DPWRTR-ND SN74AUP1G00DPWR SN74AUP1G00DPWR SN74AUP1G00DPWR SN74AUP1G00DPWR
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details