Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DBVT

Description
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G00DBVT is a low-power single two-input positive-NAND gate designed by Texas Instruments. It operates within a wide voltage range of 0.8 V to 3.6 V, optimized for 3.3 V operation, making it suitable for various applications including active noise cancellation, barcode scanners, and embedded systems. The device features low static power consumption with a maximum supply current of 0.9 µA and low dynamic power consumption, with a typical capacitance of 4 pF at 3.3 V. It has a maximum propagation delay of 4.8 ns and supports mixed-mode signal operation with 3.6 V I/O tolerance. The input capacitance is low at 1.5 pF, and the device includes input hysteresis for improved noise immunity. It is available in an ultra-small 5-pin SOT-23 package, making it suitable for space-constrained designs. The SN74AUP1G00DBVT also exhibits robust ESD performance, tested to 2000 V for the human body model and 1000 V for the charged device model.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G00DBVT is a low-power single two-input positive-NAND gate designed by Texas Instruments. It operates within a wide voltage range of 0.8 V to 3.6 V, optimized for 3.3 V operation, making it suitable for various applications including active noise cancellation, barcode scanners, and embedded systems. The device features low static power consumption with a maximum supply current of 0.9 µA and low dynamic power consumption, with a typical capacitance of 4 pF at 3.3 V. It has a maximum propagation delay of 4.8 ns and supports mixed-mode signal operation with 3.6 V I/O tolerance. The input capacitance is low at 1.5 pF, and the device includes input hysteresis for improved noise immunity. It is available in an ultra-small 5-pin SOT-23 package, making it suitable for space-constrained designs. The SN74AUP1G00DBVT also exhibits robust ESD performance, tested to 2000 V for the human body model and 1000 V for the charged device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DBVT
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DBVT
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G00DBVT
3.6V SOT-23 Logic IC 705-SN74AUP1G00DBVT
1G00 NAND Gate, SOT-23-5, 3.6V, CMOS, 6.5ns PD Product overview: SN74AUP1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DBVT can be used for catalog matching and distributor lookup.

1G00 NAND Gate, SOT-23-5, 3.6V, CMOS, 6.5ns PD Product overview: SN74AUP1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-41489-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41489-2-ND
Gates and Inverters 296-41489-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41489-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41489-1-ND
Gates and Inverters 296-41489-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41489-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41489-6-ND
Gates and Inverters 296-41489-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AUP1G00DBVT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257907-SN74AUP1G00DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257907-SN74AUP1G00DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257907-SN74AUP1G00DBVT
Win Source Part Number: 1257907-SN74AUP1G00D BVT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUP1G00DBVTE4,29 6-41489-6,2156-SN74A UP1G00DBVT,SN74AUP1G 00DBVTG4,SN74AUP1G00 DBVT,SN74AUP1G00DBVT E4,TEXTISSN74AUP1G00 DBVT,SN74AUP1G00DBVT G4,296-41489-2,296-4 1489-1 Base Product Number: 74AUP1G00

Win Source Part Number: 1257907-SN74AUP1G00DBVT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUP1G00DBVTE4,296-41489-6,2156-SN74AUP1G00DBVT,SN74AUP1G00DBVTG4,SN74AUP1G00DBVT,SN74AUP1G00DBVTE4,TEXTISSN74AUP1G00DBVT,SN74AUP1G00DBVTG4,296-41489-2,296-41489-1
Base Product Number: 74AUP1G00

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DBVT
Logic - Gates and Inverters SN74AUP1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G00DBVT
Logic Gates SN74AUP1G00DBVT
Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Buy Now Datasheet
Logic, Gate Pos-Nand Lp 2In, 5Sot23; Logic Family / Base Number Texas Instruments - 33AH4819 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-Nand Lp 2In, 5Sot23; Logic Family / Base Number Texas Instruments
33AH4819
Logic, Gate Pos-Nand Lp 2In, 5Sot23; Logic Family / Base Number Texas Instruments 33AH4819
LOGIC, GATE POS-NAND LP 2IN, 5SOT23; Logic Family / Base Number:74AUP1G00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-NAND LP 2IN, 5SOT23; Logic Family / Base Number:74AUP1G00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AUP1G00DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DBVT
Gates and Inverters SN74AUP1G00DBVT
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DBVT 705-SN74AUP1G00DBVT 296-41489-2-ND SN74AUP1G00DBVT 1257907-SN74AUP1G00DBVT SN74AUP1G00DBVT SN74AUP1G00DBVT 33AH4819 SN74AUP1G00DBVT SN74AUP1G00DBVT
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate 3.6V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Gate Pos-Nand Lp 2In, 5Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details