Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DBVR

Description
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V, static power consumption of 0.9µA max, and a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, operating from 0.8V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V, static power consumption of 0.9µA max, and a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DBVR
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DBVR
Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G00DBVR
3.6V SOT-23 Logic IC 705-SN74AUP1G00DBVR
NAND Gate IC, 2-Input, 3.6V, SOT-23-5, CMOS, 6.5ns Product overview: SN74AUP1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DBVR can be used for catalog matching and distributor lookup.

NAND Gate IC, 2-Input, 3.6V, SOT-23-5, CMOS, 6.5ns Product overview: SN74AUP1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUP1G00DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G00DBVR - 1099525-SN74AUP1G00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G00DBVR
1099525-SN74AUP1G00DBVR
Logic - Logic - Gates and Inverters - SN74AUP1G00DBVR 1099525-SN74AUP1G00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1099525-SN74AUP1G00D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099525-SN74AUP1G00DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18581-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18581-6-ND
Gates and Inverters 296-18581-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-18581-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18581-2-ND
Gates and Inverters 296-18581-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-18581-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18581-1-ND
Gates and Inverters 296-18581-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SOT23-5 - 815-SN74AUP1G00DBVR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 2-INP SOT23-5
815-SN74AUP1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5 815-SN74AUP1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G00DBVR
Logic Gates SN74AUP1G00DBVR
Logic Gates Lo Pwr Sngl 2 Inpt Pos NAND Gate

Logic Gates Lo Pwr Sngl 2 Inpt Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DBVR
Logic - Gates and Inverters SN74AUP1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G00DBVR
Gates and Inverters SN74AUP1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DBVR
Gates and Inverters SN74AUP1G00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DBVR 705-SN74AUP1G00DBVR SN74AUP1G00DBVR 1099525-SN74AUP1G00DBVR 296-18581-6-ND 815-SN74AUP1G00DBVR SN74AUP1G00DBVR SN74AUP1G00DBVR SN74AUP1G00DBVR SN74AUP1G00DBVR SN74AUP1G00DBVR
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate 3.6V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G00DBVR Gates and Inverters IC GATE NAND 1CH 2-INP SOT23-5 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 1.2V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS CMOS; CMOS
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details