Texas Instruments SN74AUC2GU04 Dual Inverter Gate SN74AUC2GU04DBVR

Description
Dual Inverter Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Dual Inverter Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2GU04 Dual Inverter Gate - SN74AUC2GU04DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC2GU04 Dual Inverter Gate
SN74AUC2GU04DBVR
SN74AUC2GU04 Dual Inverter Gate SN74AUC2GU04DBVR
Dual Inverter Gate 6-SOT-23 -40 to 85

Dual Inverter Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-19063-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19063-2-ND
Gates and Inverters 296-19063-2-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2GU04DBVR - 1254055-SN74AUC2GU04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2GU04DBVR
1254055-SN74AUC2GU04DBVR
Logic - Logic - Gates and Inverters - SN74AUC2GU04DBVR 1254055-SN74AUC2GU04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254055-SN74AUC2GU04 DBVR Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74AUC2GU04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 2.7V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 2ns at 2.5V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254055-SN74AUC2GU04DBVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUC2GU04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2ns at 2.5V, 30pF

Buy Now
Singapore, Singapore
Dual 2.7V SOT-23 Logic IC
705-SN74AUC2GU04DBVR
Dual 2.7V SOT-23 Logic IC 705-SN74AUC2GU04DBVR
Dual Inverter IC, 2.7V, CMOS, SOT-23-6, 3.1ns Product overview: SN74AUC2GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2GU04DBVR can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2.7V, CMOS, SOT-23-6, 3.1ns Product overview: SN74AUC2GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2GU04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2GU04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2GU04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2GU04DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Logic - Gates and Inverters - SN74AUC2GU04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2GU04DBVR
Logic - Gates and Inverters SN74AUC2GU04DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2GU04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2GU04DBVR
Gates and Inverters SN74AUC2GU04DBVR
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2GU04DBVR 296-19063-2-ND 1254055-SN74AUC2GU04DBVR 705-SN74AUC2GU04DBVR SN74AUC2GU04DBVR SN74AUC2GU04DBVR SN74AUC2GU04DBVR
Product Name SN74AUC2GU04 Dual Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2GU04DBVR Dual 2.7V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 6.2 ns 2 ns 2 ns 3.1 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers