DUAL 2-INPUT POSITIVE-OR GATE 8-DSBGA -40 to 85
Dual 2-Input CMOS OR Gate, 2.7V, 1.7ns, 85°C, DSBGA Product overview: SN74AUC2G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32YZPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065347-SN74AUC2G32YZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE OR 2CH 2-INP 8DSBGA
Logic Gates DUAL 2Input Pos OR GATE
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE OR 2CH 2-INP 8DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC2G32YZPR | 705-SN74AUC2G32YZPR | 065347-SN74AUC2G32YZPR | 296-22013-2-ND | SN74AUC2G32YZPR | SN74AUC2G32YZPR | SN74AUC2G32YZPR | SN74AUC2G32YZPR |
| Product Name | SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE | Dual 2.7V Logic IC | Logic - Logic - Gates and Inverters - SN74AUC2G32YZPR | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | ||
| Logic Family | AUC | |||||||
| Propagation Delay | 7.5 ns | 1.7 ns | 1.7 ns | 1.7 ns | ||||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |