Texas Instruments SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCUR

Description
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85
Request a Quote
Description
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC2G08 is a dual 2-input positive-AND gate designed for low power consumption, operating at a supply voltage range of 0.8 V to 2.7 V, with optimal performance at 1.65 V to 1.95 V. It features a maximum propagation delay of 1.5 ns at 1.8 V and supports mixed-mode signal operation, making it suitable for various applications. The device is packaged in a NanoFree,Ñ¢ format, which utilizes the die as the package, contributing to its compact size. It is also specified for partial-power-down applications, with I_off circuitry that disables outputs to prevent backflow current when powered down. The SN74AUC2G08 exhibits robust latch-up performance exceeding 100 mA and provides ESD protection that surpasses the JESD 22 standards. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The SN74AUC2G08 is a dual 2-input positive-AND gate designed for low power consumption, operating at a supply voltage range of 0.8 V to 2.7 V, with optimal performance at 1.65 V to 1.95 V. It features a maximum propagation delay of 1.5 ns at 1.8 V and supports mixed-mode signal operation, making it suitable for various applications. The device is packaged in a NanoFree,Ñ¢ format, which utilizes the die as the package, contributing to its compact size. It is also specified for partial-power-down applications, with I_off circuitry that disables outputs to prevent backflow current when powered down. The SN74AUC2G08 exhibits robust latch-up performance exceeding 100 mA and provides ESD protection that surpasses the JESD 22 standards. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE - SN74AUC2G08DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE
SN74AUC2G08DCUR
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCUR
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G08DCUR - 065343-SN74AUC2G08DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G08DCUR
065343-SN74AUC2G08DCUR
Logic - Logic - Gates and Inverters - SN74AUC2G08DCUR 065343-SN74AUC2G08DCUR
Manufacturer: Texas Instruments Win Source Part Number: 065343-SN74AUC2G08DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065343-SN74AUC2G08DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18823-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18823-1-ND
Gates and Inverters 296-18823-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18823-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18823-2-ND
Gates and Inverters 296-18823-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18823-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18823-6-ND
Gates and Inverters 296-18823-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G08DCUR
Dual 2.7V Logic IC 705-SN74AUC2G08DCUR
Dual 2-Input AND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G08DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G08DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G08DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G08DCUR
Logic - Gates and Inverters SN74AUC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G08DCUR
Logic Gates SN74AUC2G08DCUR
Logic Gates DUAL2 Inpt Pos AND Gate

Logic Gates DUAL2 Inpt Pos AND Gate

Buy Now Datasheet
Gates and Inverters - SN74AUC2G08DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G08DCUR
Gates and Inverters SN74AUC2G08DCUR
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74AUC2G08DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC2G08DCUR
Gates and Inverters SN74AUC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G08DCUR 065343-SN74AUC2G08DCUR 296-18823-1-ND 705-SN74AUC2G08DCUR SN74AUC2G08DCUR SN74AUC2G08DCUR SN74AUC2G08DCUR SN74AUC2G08DCUR SN74AUC2G08DCUR
Product Name SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE Logic - Logic - Gates and Inverters - SN74AUC2G08DCUR Gates and Inverters Dual 2.7V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 9.2 ns 1.6 ns 1.6 ns 1.6 ns 1.6 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details