Texas Instruments SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCTR

Description
DUAL 2-INPUT POSITIVE-AND GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-AND GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE - SN74AUC2G08DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE
SN74AUC2G08DCTR
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCTR
DUAL 2-INPUT POSITIVE-AND GATE 8-SM8 -40 to 85

DUAL 2-INPUT POSITIVE-AND GATE 8-SM8 -40 to 85

Buy Now Datasheet
 - SN74AUC2G08DCTR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

AND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G08DCTR - 1099502-SN74AUC2G08DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G08DCTR
1099502-SN74AUC2G08DCTR
Logic - Logic - Gates and Inverters - SN74AUC2G08DCTR 1099502-SN74AUC2G08DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1099502-SN74AUC2G08D CTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099502-SN74AUC2G08DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V SSOP Logic IC
705-SN74AUC2G08DCTR
Dual 2.7V SSOP Logic IC 705-SN74AUC2G08DCTR
Dual 2-Input AND Gate IC, CMOS, SSOP, 2.7V Product overview: SN74AUC2G08DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate IC, CMOS, SSOP, 2.7V Product overview: SN74AUC2G08DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18794-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18794-2-ND
Gates and Inverters 296-18794-2-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18794-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18794-1-ND
Gates and Inverters 296-18794-1-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18794-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18794-6-ND
Gates and Inverters 296-18794-6-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G08DCTR
Logic Gates SN74AUC2G08DCTR
Logic Gates DUAL 2-INPUT Pos- AND GATE

Logic Gates DUAL 2-INPUT Pos- AND GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G08DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G08DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74AUC2G08DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G08DCTR
Gates and Inverters SN74AUC2G08DCTR
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - SN74AUC2G08DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC2G08DCTR
Gates and Inverters SN74AUC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC2G08DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G08DCTR
Logic - Gates and Inverters SN74AUC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G08DCTR SN74AUC2G08DCTR 1099502-SN74AUC2G08DCTR 705-SN74AUC2G08DCTR 296-18794-2-ND SN74AUC2G08DCTR SN74AUC2G08DCTR SN74AUC2G08DCTR SN74AUC2G08DCTR SN74AUC2G08DCTR
Product Name SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE Logic - Logic - Gates and Inverters - SN74AUC2G08DCTR Dual 2.7V SSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 9.2 ns 1.6 ns 1.6 ns 1.6 ns 1.6 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers