Texas Instruments SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE SN74AUC2G02DCTR

Description
DUAL 2-INPUT POSITIVE-NOR GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NOR GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE - SN74AUC2G02DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE
SN74AUC2G02DCTR
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE SN74AUC2G02DCTR
DUAL 2-INPUT POSITIVE-NOR GATE 8-SM8 -40 to 85

DUAL 2-INPUT POSITIVE-NOR GATE 8-SM8 -40 to 85

Buy Now Datasheet
 - SN74AUC2G02DCTR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-18569-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18569-2-ND
Gates and Inverters 296-18569-2-ND
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - SN74AUC2G02DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G02DCTR
Gates and Inverters SN74AUC2G02DCTR
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G02DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G02DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G02DCTR
IC GATE NOR 2CH 2-INP SM8

IC GATE NOR 2CH 2-INP SM8

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G02DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G02DCTR
Logic - Gates and Inverters SN74AUC2G02DCTR
IC GATE NOR 2CH 2-INP SM8

IC GATE NOR 2CH 2-INP SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G02DCTR SN74AUC2G02DCTR 296-18569-2-ND SN74AUC2G02DCTR SN74AUC2G02DCTR SN74AUC2G02DCTR
Product Name SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 8 ns 1.9 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers