Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCUR

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00DCUR
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCUR
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G00DCUR
Dual 2.7V Logic IC 705-SN74AUC2G00DCUR
Dual 2-Input NAND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G00DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G00DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18566-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18566-1-ND
Gates and Inverters 296-18566-1-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18566-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18566-2-ND
Gates and Inverters 296-18566-2-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
 - SN74AUC2G00DCUR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G00DCUR - 1099494-SN74AUC2G00DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G00DCUR
1099494-SN74AUC2G00DCUR
Logic - Logic - Gates and Inverters - SN74AUC2G00DCUR 1099494-SN74AUC2G00DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1099494-SN74AUC2G00D CUR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099494-SN74AUC2G00DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G00DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G00DCUR
Logic - Gates and Inverters SN74AUC2G00DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G00DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCUR
Gates and Inverters SN74AUC2G00DCUR
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G00DCUR
Logic Gates SN74AUC2G00DCUR
Logic Gates DUAL2 Inpt Pos NAND Gate

Logic Gates DUAL2 Inpt Pos NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00DCUR 705-SN74AUC2G00DCUR 296-18566-1-ND SN74AUC2G00DCUR 1099494-SN74AUC2G00DCUR SN74AUC2G00DCUR SN74AUC2G00DCUR SN74AUC2G00DCUR SN74AUC2G00DCUR
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Dual 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2G00DCUR Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 8 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details