Single Inverter Gate 5-DSBGA -40 to 85
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
1-Bit CMOS Inverter IC, 2.7V, -40 to 85°C, 2.1ns Product overview: SN74AUC1GU04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1GU04YZPR
IC INVERTER 1CH 1-INP 5DSBGA
IC INVERTER 1CH 1-INP 5DSBGA
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1GU04YZPR | 296-SN74AUC1GU04YZPRDKR-ND | 705-SN74AUC1GU04YZPR | SN74AUC1GU04YZPR | SN74AUC1GU04YZPR | SN74AUC1GU04YZPR |
| Product Name | SN74AUC1GU04 Single Inverter Gate | Gates and Inverters | 2.7V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | ||
| Logic Family | AUC | |||||
| Propagation Delay | 2.5 ns | 2.1 ns | 2.1 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |