Texas Instruments SN74AUC1GU04 Single Inverter Gate SN74AUC1GU04DCKR

Description
Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1GU04 Single Inverter Gate - SN74AUC1GU04DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1GU04 Single Inverter Gate
SN74AUC1GU04DCKR
SN74AUC1GU04 Single Inverter Gate SN74AUC1GU04DCKR
Single Inverter Gate 5-SC70 -40 to 85

Single Inverter Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-13175-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13175-6-ND
Gates and Inverters 296-13175-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13175-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13175-1-ND
Gates and Inverters 296-13175-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13175-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13175-2-ND
Gates and Inverters 296-13175-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
1-Bit CMOS Inverter IC, 2.7V, SC Package, 2.5ns Delay Product overview: SN74AUC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1GU04DCKR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 2.7V, SC Package, 2.5ns Delay Product overview: SN74AUC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1GU04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1GU04DCKR - 065338-SN74AUC1GU04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1GU04DCKR
065338-SN74AUC1GU04DCKR
Logic - Logic - Gates and Inverters - SN74AUC1GU04DCKR 065338-SN74AUC1GU04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065338-SN74AUC1GU04D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 065338-SN74AUC1GU04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - SN74AUC1GU04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1GU04DCKR
Gates and Inverters SN74AUC1GU04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1GU04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1GU04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1GU04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AUC1GU04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1GU04DCKR
Logic - Gates and Inverters SN74AUC1GU04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1GU04DCKR 296-13175-6-ND 705-SN74AUC1GU04DCKR 065338-SN74AUC1GU04DCKR SN74AUC1GU04DCKR SN74AUC1GU04DCKR SN74AUC1GU04DCKR
Product Name SN74AUC1GU04 Single Inverter Gate Gates and Inverters 2.7V Logic IC Logic - Logic - Gates and Inverters - SN74AUC1GU04DCKR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 2.5 ns 2.1 ns 2.5 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers