Texas Instruments SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86DBVR

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G86 Single 2-Input Exclusive-OR Gate - SN74AUC1G86DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G86 Single 2-Input Exclusive-OR Gate
SN74AUC1G86DBVR
SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86DBVR
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-15432-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15432-6-ND
Gates and Inverters 296-15432-6-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-15432-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15432-2-ND
Gates and Inverters 296-15432-2-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-15432-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15432-1-ND
Gates and Inverters 296-15432-1-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.7V SOT-23 Logic IC
705-SN74AUC1G86DBVR
2.7V SOT-23 Logic IC 705-SN74AUC1G86DBVR
1G86 XOR Gate, 2-Input, CMOS, SOT-23-5, 2.7V Product overview: SN74AUC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86DBVR can be used for catalog matching and distributor lookup.

1G86 XOR Gate, 2-Input, CMOS, SOT-23-5, 2.7V Product overview: SN74AUC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC1G86DBVR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PDSO5

XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G86DBVR - 1254044-SN74AUC1G86DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G86DBVR
1254044-SN74AUC1G86DBVR
Logic - Logic - Gates and Inverters - SN74AUC1G86DBVR 1254044-SN74AUC1G86DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254044-SN74AUC1G86D BVR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Logic Level - Low: 0 V ~ 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC1G86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): PI74ST1G86TX; SN74AUC1G86YEAR; SN74AUC1G86YEA; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254044-SN74AUC1G86DBVR
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC1G86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): PI74ST1G86TX; SN74AUC1G86YEAR; SN74AUC1G86YEA;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G86DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G86DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G86DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G86DBVR
Gates and Inverters SN74AUC1G86DBVR
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AUC1G86DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G86DBVR
Logic - Gates and Inverters SN74AUC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G86DBVR
Logic Gates SN74AUC1G86DBVR
Logic Gates Sngl2 Inpt Exclusive OR Gate

Logic Gates Sngl2 Inpt Exclusive OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AUC1G86DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G86DBVR
Gates and Inverters SN74AUC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G86DBVR 296-15432-6-ND 705-SN74AUC1G86DBVR SN74AUC1G86DBVR 1254044-SN74AUC1G86DBVR SN74AUC1G86DBVR SN74AUC1G86DBVR SN74AUC1G86DBVR SN74AUC1G86DBVR SN74AUC1G86DBVR
Product Name SN74AUC1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters 2.7V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AUC1G86DBVR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 5.5 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers