Single 2-Input Positive-OR Gate 5-SOT -40 to 85
1G32 OR Gate, 2-Input, CMOS, SOT-5, 2.7V Product overview: SN74AUC1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DRLR can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SOT-5
OR Gate IC 1 Channel SOT-5
OR Gate IC 1 Channel SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 1099482-SN74AUC1G32D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
OR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE OR 1CH 2-INP SOT5
OR Gate IC 1 Channel SOT-5
IC GATE OR 1CH 2-INP SOT5
IC GATE OR 1CH 2-INP SOT5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G32DRLR | 705-SN74AUC1G32DRLR | 296-18647-1-ND | 1099482-SN74AUC1G32DRLR | SN74AUC1G32DRLR | SN74AUC1G32DRLR | SN74AUC1G32DRLR | SN74AUC1G32DRLR | SN74AUC1G32DRLR | SN74AUC1G32DRLR |
| Product Name | SN74AUC1G32 Single 2-Input Positive-OR Gate | 2.7V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUC1G32DRLR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | OR; OR Gate | NOT; OR | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |||
| Logic Family | AUC | CMOS | ||||||||
| Propagation Delay | 4.8 ns | 2.1 ns | 2.1 ns | 2.1 ns | 2.1 ns | |||||
| Operating Current | 0.0100 mA | 9 mA | 9 mA | 0.0100 mA |