Texas Instruments SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DCKR

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G32 Single 2-Input Positive-OR Gate - SN74AUC1G32DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G32 Single 2-Input Positive-OR Gate
SN74AUC1G32DCKR
SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DCKR
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-12656-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12656-1-ND
Gates and Inverters 296-12656-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-12656-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12656-2-ND
Gates and Inverters 296-12656-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-12656-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12656-6-ND
Gates and Inverters 296-12656-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G32DCKR
2.7V Logic IC 705-SN74AUC1G32DCKR
1-Input 2-Input OR Gate, CMOS, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DCKR can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, CMOS, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKR - 082247-SN74AUC1G32DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKR
082247-SN74AUC1G32DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKR 082247-SN74AUC1G32DCKR
Manufacturer: Texas Instruments Win Source Part Number: 082247-SN74AUC1G32DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): SN74AUC1G32YZA; SN74AUC1G32YEPR; SN74AUC1G32YEA; SN74AUC1G32YEAR; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082247-SN74AUC1G32DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC1G32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Alternative Parts (Cross-Reference): SN74AUC1G32YZA; SN74AUC1G32YEPR; SN74AUC1G32YEA; SN74AUC1G32YEAR;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G32DCKR
Logic Gates SN74AUC1G32DCKR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74AUC1G32DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G32DCKR
Gates and Inverters SN74AUC1G32DCKR
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Or Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9237 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9237
Or Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9237
OR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AUC1G32DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G32DCKR
Gates and Inverters SN74AUC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G32DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G32DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G32DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G32DCKR
Logic - Gates and Inverters SN74AUC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G32DCKR 296-12656-1-ND 705-SN74AUC1G32DCKR 082247-SN74AUC1G32DCKR SN74AUC1G32DCKR SN74AUC1G32DCKR 26AJ9237 SN74AUC1G32DCKR SN74AUC1G32DCKR SN74AUC1G32DCKR
Product Name SN74AUC1G32 Single 2-Input Positive-OR Gate Gates and Inverters 2.7V Logic IC Logic - Logic - Gates and Inverters - SN74AUC1G32DCKR Logic Gates Gates and Inverters Or Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR; OR OR; OR Gate OR NOT; OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 4.8 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers