Single Schmitt-trigger buffer designed for 1.65-V to 1.95-V operation, with 0.8-V to 2.7-V supply range and 3.6-V I/O tolerance, in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, operating from -40 °C to 85 °C, with 2000-V human-body-model ESD protection and latch-up performance exceeding 100 mA per JESD78, Class II.
Single Schmitt-Trigger Buffer 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G17DBVR |
| Product Name | SN74AUC1G17 Single Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Features | Schmitt Trigger |