Single Bus Buffer Gate With 3-State Output 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G126DBVR |
| Product Name | SN74AUC1G126 Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Output Type | 3-State |
| Logic Family | AUC |