Texas Instruments SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DCKRG4

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G08 Single 2-Input Positive-AND Gate - SN74AUC1G08DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G08 Single 2-Input Positive-AND Gate
SN74AUC1G08DCKRG4
SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DCKRG4
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1G08 CMOS AND Gate, 2-Input, 2.7V, SC Package Product overview: SN74AUC1G08DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DCKRG 4 can be used for catalog matching and distributor lookup.

1G08 CMOS AND Gate, 2-Input, 2.7V, SC Package Product overview: SN74AUC1G08DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKRG4 - 065318-SN74AUC1G08DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKRG4
065318-SN74AUC1G08DCKRG4
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKRG4 065318-SN74AUC1G08DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 065318-SN74AUC1G08DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065318-SN74AUC1G08DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AUC1G08DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC1G08DCKRG4-ND
Gates and Inverters SN74AUC1G08DCKRG4-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G08DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G08DCKRG4
Logic - Gates and Inverters SN74AUC1G08DCKRG4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74AUC1G08DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G08DCKRG4
Gates and Inverters SN74AUC1G08DCKRG4
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G08DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G08DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G08DCKRG4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G08DCKRG4 705-SN74AUC1G08DCKRG4 065318-SN74AUC1G08DCKRG4 SN74AUC1G08DCKRG4-ND SN74AUC1G08DCKRG4 SN74AUC1G08DCKRG4 SN74AUC1G08DCKRG4 SN74AUC1G08DCKRG4
Product Name SN74AUC1G08 Single 2-Input Positive-AND Gate 2.7V Logic IC Logic - Logic - Gates and Inverters - SN74AUC1G08DCKRG4 Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 1.7V (Low), 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers