Texas Instruments SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DCKR

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input positive-AND gate in a 5-pin SC70 package measuring 2.00mm × 1.25mm, optimized for 1.65-V to 1.95-V operation with a supply voltage range of 0.8-V to 2.7-V, ±8-mA output drive at 1.8-V, maximum quiescent supply current of 10-µA, and a propagation delay of up to 2.4ns at 1.8-V. Fully specified for partial-power-down operation with I_off protection. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Single 2-input positive-AND gate in a 5-pin SC70 package measuring 2.00mm × 1.25mm, optimized for 1.65-V to 1.95-V operation with a supply voltage range of 0.8-V to 2.7-V, ±8-mA output drive at 1.8-V, maximum quiescent supply current of 10-µA, and a propagation delay of up to 2.4ns at 1.8-V. Fully specified for partial-power-down operation with I_off protection. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G08 Single 2-Input Positive-AND Gate - SN74AUC1G08DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G08 Single 2-Input Positive-AND Gate
SN74AUC1G08DCKR
SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DCKR
Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-13171-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13171-6-ND
Gates and Inverters 296-13171-6-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13171-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13171-2-ND
Gates and Inverters 296-13171-2-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13171-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13171-1-ND
Gates and Inverters 296-13171-1-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G08DCKR
2.7V Logic IC 705-SN74AUC1G08DCKR
2-Input AND Gate, CMOS, 2.7V, SC-70, 2ns PD Product overview: SN74AUC1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DCKR can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, 2.7V, SC-70, 2ns PD Product overview: SN74AUC1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKR - 029874-SN74AUC1G08DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKR
029874-SN74AUC1G08DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G08DCKR 029874-SN74AUC1G08DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029874-SN74AUC1G08DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029874-SN74AUC1G08DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G08DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G08DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AUC1G08DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G08DCKR
Gates and Inverters SN74AUC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9232 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9232
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9232
AND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G08DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G08DCKR
Logic - Gates and Inverters SN74AUC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G08DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G08DCKR
Gates and Inverters SN74AUC1G08DCKR
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G08DCKR
Logic Gates SN74AUC1G08DCKR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G08DCKR 296-13171-6-ND 705-SN74AUC1G08DCKR 029874-SN74AUC1G08DCKR SN74AUC1G08DCKR SN74AUC1G08DCKR 26AJ9232 SN74AUC1G08DCKR SN74AUC1G08DCKR SN74AUC1G08DCKR
Product Name SN74AUC1G08 Single 2-Input Positive-AND Gate Gates and Inverters 2.7V Logic IC Logic - Logic - Gates and Inverters - SN74AUC1G08DCKR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFP
View Details
2 suppliers